Capital Lighting, Inc. 66953-962 Island/Pool Table-Drum Shades 605548

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.25 Length 13.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Island Pendant UPC: 785652027390 Category: Pendant Lighting Glass: White LinenFabric Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.25 Length 13.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Island Pendant UPC: 785652027390 Category: Pendant Lighting Glass: White LinenFabric Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
66953-962 Island/Pool Table-Drum Shades - 605548 - Capital Lighting, Inc.
Columbus, OH, USA
66953-962 Island/Pool Table-Drum Shades
605548
66953-962 Island/Pool Table-Drum Shades 605548
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.25 Length 13.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Island Pendant UPC: 785652027390 Category: Pendant Lighting Glass: White LinenFabric Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 13.25
Length 13.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Product Name: Six Light Island Pendant
UPC: 785652027390
Category: Pendant Lighting
Glass: White LinenFabric
Connection: Screw Collar - Stem
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 3/8``
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605548
Product Name 66953-962 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details