Capital Lighting, Inc. 65972BLE-841 Pendants-Bowl Style 605546

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Polished Nickel Product Name: Three Light Inverted Pendant UPC: 785652038211 Category: Pendant Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Polished Nickel Product Name: Three Light Inverted Pendant UPC: 785652038211 Category: Pendant Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65972BLE-841 Pendants-Bowl Style - 605546 - Capital Lighting, Inc.
Columbus, OH, USA
65972BLE-841 Pendants-Bowl Style
605546
65972BLE-841 Pendants-Bowl Style 605546
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Polished Nickel Product Name: Three Light Inverted Pendant UPC: 785652038211 Category: Pendant Lighting Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Polished Nickel
Product Name: Three Light Inverted Pendant
UPC: 785652038211
Category: Pendant Lighting
Glass: Cased Opal Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:2 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605546
Product Name 65972BLE-841 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details