Capital Lighting, Inc. 66935-782 Island/Pool Table-2 Light Bar 605543

Description
PRODUCT DETAILS / SPECS Height: 10.88 Length 10.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Island Pendant UPC: 785652036507 Category: Pendant Lighting Glass: Faceted Smokey Amber Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Height: 10.88 Length 10.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Island Pendant UPC: 785652036507 Category: Pendant Lighting Glass: Faceted Smokey Amber Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
66935-782 Island/Pool Table-2 Light Bar - 605543 - Capital Lighting, Inc.
Columbus, OH, USA
66935-782 Island/Pool Table-2 Light Bar
605543
66935-782 Island/Pool Table-2 Light Bar 605543
PRODUCT DETAILS / SPECS Height: 10.88 Length 10.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Island Pendant UPC: 785652036507 Category: Pendant Lighting Glass: Faceted Smokey Amber Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Height: 10.88
Length 10.88
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heirloom Bronze
Product Name: Two Light Island Pendant
UPC: 785652036507
Category: Pendant Lighting
Glass: Faceted Smokey Amber
Connection: Screw Collar - Stem
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 1/2``
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605543
Product Name 66935-782 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details