Capital Lighting, Inc. 66935-965 Island/Pool Table-2 Light Bar 605541

Description
PRODUCT DETAILS / SPECS Height: 10.88 Length 10.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Island Pendant UPC: 785652027727 Category: Pendant Lighting Glass: Faceted Satin Etched Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Height: 10.88 Length 10.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Island Pendant UPC: 785652027727 Category: Pendant Lighting Glass: Faceted Satin Etched Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
66935-965 Island/Pool Table-2 Light Bar - 605541 - Capital Lighting, Inc.
Columbus, OH, USA
66935-965 Island/Pool Table-2 Light Bar
605541
66935-965 Island/Pool Table-2 Light Bar 605541
PRODUCT DETAILS / SPECS Height: 10.88 Length 10.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Island Pendant UPC: 785652027727 Category: Pendant Lighting Glass: Faceted Satin Etched Connection: Screw Collar - Stem Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/2`` Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Height: 10.88
Length 10.88
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Two Light Island Pendant
UPC: 785652027727
Category: Pendant Lighting
Glass: Faceted Satin Etched
Connection: Screw Collar - Stem
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 1/2``
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605541
Product Name 66935-965 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details