Capital Lighting, Inc. 79565BLE-962 Flush Mounts-Bowl Style 605522

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Close to Ceiling UPC: 785652030475 Category: Close to Ceiling Lighting Glass: Undefined Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Close to Ceiling UPC: 785652030475 Category: Close to Ceiling Lighting Glass: Undefined Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79565BLE-962 Flush Mounts-Bowl Style - 605522 - Capital Lighting, Inc.
Columbus, OH, USA
79565BLE-962 Flush Mounts-Bowl Style
605522
79565BLE-962 Flush Mounts-Bowl Style 605522
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Close to Ceiling UPC: 785652030475 Category: Close to Ceiling Lighting Glass: Undefined Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Close to Ceiling
UPC: 785652030475
Category: Close to Ceiling Lighting
Glass: Undefined
Connection: Key Slots
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605522
Product Name 79565BLE-962 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details