Capital Lighting, Inc. 79150BLE-962 Flush Mounts-Bowl Style 605512

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.16 Length 6.16 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 6.7 Product Name: Two Light Flushmount UPC: 785652034497 Category: Close to Ceiling Lighting Glass: Undefined Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.16 Length 6.16 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 6.7 Product Name: Two Light Flushmount UPC: 785652034497 Category: Close to Ceiling Lighting Glass: Undefined Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79150BLE-962 Flush Mounts-Bowl Style - 605512 - Capital Lighting, Inc.
Columbus, OH, USA
79150BLE-962 Flush Mounts-Bowl Style
605512
79150BLE-962 Flush Mounts-Bowl Style 605512
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.16 Length 6.16 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 6.7 Product Name: Two Light Flushmount UPC: 785652034497 Category: Close to Ceiling Lighting Glass: Undefined Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.16
Length 6.16
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 6.7
Product Name: Two Light Flushmount
UPC: 785652034497
Category: Close to Ceiling Lighting
Glass: Undefined
Connection: Key Slots
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605512
Product Name 79150BLE-962 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details