Capital Lighting, Inc. 79364BLE-782 Flush Mounts-Bowl Style 605506

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two Light Ceiling Flush Mount UPC: 785652030444 Category: Close to Ceiling Lighting Glass: Undefined Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two Light Ceiling Flush Mount UPC: 785652030444 Category: Close to Ceiling Lighting Glass: Undefined Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79364BLE-782 Flush Mounts-Bowl Style - 605506 - Capital Lighting, Inc.
Columbus, OH, USA
79364BLE-782 Flush Mounts-Bowl Style
605506
79364BLE-782 Flush Mounts-Bowl Style 605506
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two Light Ceiling Flush Mount UPC: 785652030444 Category: Close to Ceiling Lighting Glass: Undefined Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Heirloom Bronze
Product Name: Two Light Ceiling Flush Mount
UPC: 785652030444
Category: Close to Ceiling Lighting
Glass: Undefined
Connection: Key Slots
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605506
Product Name 79364BLE-782 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details