Capital Lighting, Inc. 79331BLE-71 Flush Mounts-Bowl Style 605504

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.75 Length 7.75 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Antique Bronze Weight: 12.8 Product Name: Four Light Close to Ceiling UPC: 785652034503 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.75 Length 7.75 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Antique Bronze Weight: 12.8 Product Name: Four Light Close to Ceiling UPC: 785652034503 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79331BLE-71 Flush Mounts-Bowl Style - 605504 - Capital Lighting, Inc.
Columbus, OH, USA
79331BLE-71 Flush Mounts-Bowl Style
605504
79331BLE-71 Flush Mounts-Bowl Style 605504
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.75 Length 7.75 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Antique Bronze Weight: 12.8 Product Name: Four Light Close to Ceiling UPC: 785652034503 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.75
Length 7.75
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Antique Bronze
Weight: 12.8
Product Name: Four Light Close to Ceiling
UPC: 785652034503
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605504
Product Name 79331BLE-71 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details