Capital Lighting, Inc. 53343-CH/CLOP Sconces-Other 605475

Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 2.75 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594146172 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 2.75 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594146172 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
53343-CH/CLOP Sconces-Other - 605475 - Capital Lighting, Inc.
Columbus, OH, USA
53343-CH/CLOP Sconces-Other
605475
53343-CH/CLOP Sconces-Other 605475
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 2.75 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594146172 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 12.00
Length 12.00
Extension: 2.75
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 150
Finish: Chrome
Product Name: One Light Wall Fixture
UPC: 641594146172
Category: Wall Fixture
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605475
Product Name 53343-CH/CLOP Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details