Capital Lighting, Inc. 55527-CH/AFR Mini Pendants-Cable 605449

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Pendant UPC: 641594150896 Category: Acrylic Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Pendant UPC: 641594150896 Category: Acrylic Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
55527-CH/AFR Mini Pendants-Cable - 605449 - Capital Lighting, Inc.
Columbus, OH, USA
55527-CH/AFR Mini Pendants-Cable
605449
55527-CH/AFR Mini Pendants-Cable 605449
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Pendant UPC: 641594150896 Category: Acrylic Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Pendant
UPC: 641594150896
Category: Acrylic Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605449
Product Name 55527-CH/AFR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details