Capital Lighting, Inc. B8946CI Exterior -Wall Mount 605445

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Four Light Wall Lantern UPC: 782042521704 Category: Exterior Shipped Via: Truck Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Four Light Wall Lantern UPC: 782042521704 Category: Exterior Shipped Via: Truck Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
B8946CI Exterior -Wall Mount - 605445 - Capital Lighting, Inc.
Columbus, OH, USA
B8946CI Exterior -Wall Mount
605445
B8946CI Exterior -Wall Mount 605445
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Four Light Wall Lantern UPC: 782042521704 Category: Exterior Shipped Via: Truck Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.25
Extension: 16.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Charred Iron
Product Name: Four Light Wall Lantern
UPC: 782042521704
Category: Exterior
Shipped Via: Truck
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605445
Product Name B8946CI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details