Capital Lighting, Inc. B8933CI Exterior -Wall Mount 605442

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 27.75 Extension: 15.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Iron Product Name: Three Light Wall Lantern UPC: 782042479487 Category: Exterior Shipped Via: Truck Top to outlet: 17.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 27.75 Extension: 15.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Iron Product Name: Three Light Wall Lantern UPC: 782042479487 Category: Exterior Shipped Via: Truck Top to outlet: 17.50

Suppliers

Company
Product
Description
Supplier Links
B8933CI Exterior -Wall Mount - 605442 - Capital Lighting, Inc.
Columbus, OH, USA
B8933CI Exterior -Wall Mount
605442
B8933CI Exterior -Wall Mount 605442
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 27.75 Extension: 15.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Iron Product Name: Three Light Wall Lantern UPC: 782042479487 Category: Exterior Shipped Via: Truck Top to outlet: 17.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 27.75
Extension: 15.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Charred Iron
Product Name: Three Light Wall Lantern
UPC: 782042479487
Category: Exterior
Shipped Via: Truck
Top to outlet: 17.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605442
Product Name B8933CI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details