Capital Lighting, Inc. 26811 Lamps-Table Lamps 605396

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Champagne Weight: 18 Product Name: One Light Table Lamp UPC: 792977268117 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Champagne Weight: 18 Product Name: One Light Table Lamp UPC: 792977268117 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26811 Lamps-Table Lamps - 605396 - Capital Lighting, Inc.
Columbus, OH, USA
26811 Lamps-Table Lamps
605396
26811 Lamps-Table Lamps 605396
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Champagne Weight: 18 Product Name: One Light Table Lamp UPC: 792977268117 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 31.75
Length 31.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Champagne
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977268117
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605396
Product Name 26811 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details