Capital Lighting, Inc. 26818-1 Lamps-Table Lamps 605379

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Black Weight: 11 Product Name: One Light Table Lamp UPC: 792977268186 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Black Weight: 11 Product Name: One Light Table Lamp UPC: 792977268186 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26818-1 Lamps-Table Lamps - 605379 - Capital Lighting, Inc.
Columbus, OH, USA
26818-1 Lamps-Table Lamps
605379
26818-1 Lamps-Table Lamps 605379
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Black Weight: 11 Product Name: One Light Table Lamp UPC: 792977268186 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.50
Length 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Black
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977268186
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605379
Product Name 26818-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details