Capital Lighting, Inc. 26821 Lamps-Table Lamps 605376

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Aluminum Weight: 12 Product Name: One Light Table Lamp UPC: 792977268216 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Aluminum Weight: 12 Product Name: One Light Table Lamp UPC: 792977268216 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26821 Lamps-Table Lamps - 605376 - Capital Lighting, Inc.
Columbus, OH, USA
26821 Lamps-Table Lamps
605376
26821 Lamps-Table Lamps 605376
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Aluminum Weight: 12 Product Name: One Light Table Lamp UPC: 792977268216 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.75
Length 29.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Aluminum
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977268216
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605376
Product Name 26821 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details