Capital Lighting, Inc. 26822 Lamps-Table Lamps 605373

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Crackled Blue Weight: 12 Product Name: One Light Table Lamp UPC: 792977268223 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Crackled Blue Weight: 12 Product Name: One Light Table Lamp UPC: 792977268223 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26822 Lamps-Table Lamps - 605373 - Capital Lighting, Inc.
Columbus, OH, USA
26822 Lamps-Table Lamps
605373
26822 Lamps-Table Lamps 605373
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Crackled Blue Weight: 12 Product Name: One Light Table Lamp UPC: 792977268223 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antiqued Crackled Blue
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977268223
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605373
Product Name 26822 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details