Capital Lighting, Inc. 26825-1 Lamps-Table Lamps 605372

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glossy Blue Weight: 13 Product Name: One Light Table Lamp UPC: 792977268254 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glossy Blue Weight: 13 Product Name: One Light Table Lamp UPC: 792977268254 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26825-1 Lamps-Table Lamps - 605372 - Capital Lighting, Inc.
Columbus, OH, USA
26825-1 Lamps-Table Lamps
605372
26825-1 Lamps-Table Lamps 605372
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glossy Blue Weight: 13 Product Name: One Light Table Lamp UPC: 792977268254 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.50
Length 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Glossy Blue
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977268254
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605372
Product Name 26825-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details