Capital Lighting, Inc. 26824 Lamps-Table Lamps 605370

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Crackle Red Weight: 15 Product Name: One Light Table Lamp UPC: 792977268247 Category: Lamps Shipped Via: UPS Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Crackle Red Weight: 15 Product Name: One Light Table Lamp UPC: 792977268247 Category: Lamps Shipped Via: UPS Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26824 Lamps-Table Lamps - 605370 - Capital Lighting, Inc.
Columbus, OH, USA
26824 Lamps-Table Lamps
605370
26824 Lamps-Table Lamps 605370
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Crackle Red Weight: 15 Product Name: One Light Table Lamp UPC: 792977268247 Category: Lamps Shipped Via: UPS Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Distressed Crackle Red
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977268247
Category: Lamps
Shipped Via: UPS
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605370
Product Name 26824 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details