Capital Lighting, Inc. 27378 Lamps-Table Lamps 605368

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Silver Weight: 14 Product Name: One Light Table Lamp UPC: 792977273784 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Silver Weight: 14 Product Name: One Light Table Lamp UPC: 792977273784 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27378 Lamps-Table Lamps - 605368 - Capital Lighting, Inc.
Columbus, OH, USA
27378 Lamps-Table Lamps
605368
27378 Lamps-Table Lamps 605368
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Silver Weight: 14 Product Name: One Light Table Lamp UPC: 792977273784 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.50
Length 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Silver
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977273784
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605368
Product Name 27378 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details