Capital Lighting, Inc. 27369 Lamps-Table Lamps 605367

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Silver Champagne Weight: 16 Product Name: One Light Table Lamp UPC: 792977273692 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Silver Champagne Weight: 16 Product Name: One Light Table Lamp UPC: 792977273692 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27369 Lamps-Table Lamps - 605367 - Capital Lighting, Inc.
Columbus, OH, USA
27369 Lamps-Table Lamps
605367
27369 Lamps-Table Lamps 605367
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Silver Champagne Weight: 16 Product Name: One Light Table Lamp UPC: 792977273692 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antiqued Silver Champagne
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977273692
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605367
Product Name 27369 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details