Capital Lighting, Inc. 27377 Lamps-Table Lamps 605365

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Champagne Weight: 15 Product Name: One Light Table Lamp UPC: 792977273777 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Champagne Weight: 15 Product Name: One Light Table Lamp UPC: 792977273777 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27377 Lamps-Table Lamps - 605365 - Capital Lighting, Inc.
Columbus, OH, USA
27377 Lamps-Table Lamps
605365
27377 Lamps-Table Lamps 605365
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Champagne Weight: 15 Product Name: One Light Table Lamp UPC: 792977273777 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.75
Length 31.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antiqued Champagne
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977273777
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605365
Product Name 27377 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details