Capital Lighting, Inc. 27374 Lamps-Table Lamps 605361

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Silver Weight: 11 Product Name: One Light Table Lamp UPC: 792977273746 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Silver Weight: 11 Product Name: One Light Table Lamp UPC: 792977273746 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27374 Lamps-Table Lamps - 605361 - Capital Lighting, Inc.
Columbus, OH, USA
27374 Lamps-Table Lamps
605361
27374 Lamps-Table Lamps 605361
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.25 Length 33.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Silver Weight: 11 Product Name: One Light Table Lamp UPC: 792977273746 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.25
Length 33.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Distressed Silver
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977273746
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605361
Product Name 27374 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details