Capital Lighting, Inc. 26828 Lamps-Table Lamps 605349

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Charcoal Gray Weight: 12 Product Name: One Light Table Lamp UPC: 792977268285 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Charcoal Gray Weight: 12 Product Name: One Light Table Lamp UPC: 792977268285 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26828 Lamps-Table Lamps - 605349 - Capital Lighting, Inc.
Columbus, OH, USA
26828 Lamps-Table Lamps
605349
26828 Lamps-Table Lamps 605349
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Charcoal Gray Weight: 12 Product Name: One Light Table Lamp UPC: 792977268285 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.50
Length 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Charcoal Gray
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977268285
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605349
Product Name 26828 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details