Capital Lighting, Inc. 26829-1 Lamps-Table Lamps 605347

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 792977268292 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 792977268292 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26829-1 Lamps-Table Lamps - 605347 - Capital Lighting, Inc.
Columbus, OH, USA
26829-1 Lamps-Table Lamps
605347
26829-1 Lamps-Table Lamps 605347
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 792977268292 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 30.50
Length 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Bronze
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977268292
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605347
Product Name 26829-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details