Capital Lighting, Inc. 26830 Lamps-Table Lamps 605344

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268308 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268308 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26830 Lamps-Table Lamps - 605344 - Capital Lighting, Inc.
Columbus, OH, USA
26830 Lamps-Table Lamps
605344
26830 Lamps-Table Lamps 605344
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268308 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.50
Length 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977268308
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605344
Product Name 26830 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details