Capital Lighting, Inc. 26859-1 Lamps-Table Lamps 605340

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.25 Length 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne Weight: 13 Product Name: One Light Table Lamp UPC: 792977268599 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.25 Length 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne Weight: 13 Product Name: One Light Table Lamp UPC: 792977268599 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26859-1 Lamps-Table Lamps - 605340 - Capital Lighting, Inc.
Columbus, OH, USA
26859-1 Lamps-Table Lamps
605340
26859-1 Lamps-Table Lamps 605340
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.25 Length 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne Weight: 13 Product Name: One Light Table Lamp UPC: 792977268599 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 31.25
Length 31.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antiqued Silver Champagne
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977268599
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605340
Product Name 26859-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details