Capital Lighting, Inc. 27686 Lamps-Table Lamps 605338

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Ash Gray Wash Weight: 12 Product Name: One Light Table Lamp UPC: 792977276860 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Ash Gray Wash Weight: 12 Product Name: One Light Table Lamp UPC: 792977276860 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27686 Lamps-Table Lamps - 605338 - Capital Lighting, Inc.
Columbus, OH, USA
27686 Lamps-Table Lamps
605338
27686 Lamps-Table Lamps 605338
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Ash Gray Wash Weight: 12 Product Name: One Light Table Lamp UPC: 792977276860 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Ash Gray Wash
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977276860
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605338
Product Name 27686 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details