Capital Lighting, Inc. 27671 Lamps-Table Lamps 605337

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 12 Product Name: One Light Table Lamp UPC: 792977276716 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 12 Product Name: One Light Table Lamp UPC: 792977276716 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27671 Lamps-Table Lamps - 605337 - Capital Lighting, Inc.
Columbus, OH, USA
27671 Lamps-Table Lamps
605337
27671 Lamps-Table Lamps 605337
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 12 Product Name: One Light Table Lamp UPC: 792977276716 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.50
Length 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antiqued Silver
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977276716
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605337
Product Name 27671 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details