Capital Lighting, Inc. 27680 Lamps-Table Lamps 605336

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Ivory Weight: 14 Product Name: One Light Table Lamp UPC: 792977276808 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Ivory Weight: 14 Product Name: One Light Table Lamp UPC: 792977276808 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27680 Lamps-Table Lamps - 605336 - Capital Lighting, Inc.
Columbus, OH, USA
27680 Lamps-Table Lamps
605336
27680 Lamps-Table Lamps 605336
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Ivory Weight: 14 Product Name: One Light Table Lamp UPC: 792977276808 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.75
Length 31.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antiqued Ivory
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977276808
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605336
Product Name 27680 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details