Capital Lighting, Inc. 27687 Lamps-Table Lamps 605319

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bleach Wood Weight: 13 Product Name: One Light Table Lamp UPC: 792977276877 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bleach Wood Weight: 13 Product Name: One Light Table Lamp UPC: 792977276877 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27687 Lamps-Table Lamps - 605319 - Capital Lighting, Inc.
Columbus, OH, USA
27687 Lamps-Table Lamps
605319
27687 Lamps-Table Lamps 605319
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bleach Wood Weight: 13 Product Name: One Light Table Lamp UPC: 792977276877 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.25
Length 32.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bleach Wood
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977276877
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605319
Product Name 27687 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details