Capital Lighting, Inc. 28630 Lamps-Floor Lamps 605318

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 63.00 Length 63.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Charcoal Gray Weight: 20 Product Name: One Light Floor Lamp UPC: 792977286302 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 63.00 Length 63.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Charcoal Gray Weight: 20 Product Name: One Light Floor Lamp UPC: 792977286302 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
28630 Lamps-Floor Lamps - 605318 - Capital Lighting, Inc.
Columbus, OH, USA
28630 Lamps-Floor Lamps
605318
28630 Lamps-Floor Lamps 605318
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 63.00 Length 63.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Charcoal Gray Weight: 20 Product Name: One Light Floor Lamp UPC: 792977286302 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 63.00
Length 63.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Charcoal Gray
Weight: 20
Product Name: One Light Floor Lamp
UPC: 792977286302
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605318
Product Name 28630 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details