Capital Lighting, Inc. 28236 Lamps-Floor Lamps 605316

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 64.50 Length 64.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sandstone Glaze Weight: 17 Product Name: One Light Floor Lamp UPC: 792977282366 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 64.50 Length 64.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sandstone Glaze Weight: 17 Product Name: One Light Floor Lamp UPC: 792977282366 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28236 Lamps-Floor Lamps - 605316 - Capital Lighting, Inc.
Columbus, OH, USA
28236 Lamps-Floor Lamps
605316
28236 Lamps-Floor Lamps 605316
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 64.50 Length 64.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sandstone Glaze Weight: 17 Product Name: One Light Floor Lamp UPC: 792977282366 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 64.50
Length 64.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Sandstone Glaze
Weight: 17
Product Name: One Light Floor Lamp
UPC: 792977282366
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605316
Product Name 28236 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details