Capital Lighting, Inc. 28582 Lamps-Floor Lamps 605312

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 66.00 Length 66.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mossy Green Weight: 25 Product Name: One Light Floor Lamp UPC: 792977285824 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 66.00 Length 66.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mossy Green Weight: 25 Product Name: One Light Floor Lamp UPC: 792977285824 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28582 Lamps-Floor Lamps - 605312 - Capital Lighting, Inc.
Columbus, OH, USA
28582 Lamps-Floor Lamps
605312
28582 Lamps-Floor Lamps 605312
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 66.00 Length 66.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mossy Green Weight: 25 Product Name: One Light Floor Lamp UPC: 792977285824 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 66.00
Length 66.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mossy Green
Weight: 25
Product Name: One Light Floor Lamp
UPC: 792977285824
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605312
Product Name 28582 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details