Capital Lighting, Inc. 28631 Lamps-Floor Lamps 605309

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 68.00 Length 68.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 25 Product Name: One Light Floor Lamp UPC: 792977286319 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 68.00 Length 68.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 25 Product Name: One Light Floor Lamp UPC: 792977286319 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
28631 Lamps-Floor Lamps - 605309 - Capital Lighting, Inc.
Columbus, OH, USA
28631 Lamps-Floor Lamps
605309
28631 Lamps-Floor Lamps 605309
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 68.00 Length 68.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 25 Product Name: One Light Floor Lamp UPC: 792977286319 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 68.00
Length 68.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze
Weight: 25
Product Name: One Light Floor Lamp
UPC: 792977286319
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605309
Product Name 28631 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details