Capital Lighting, Inc. 29539 Lamps-Table Lamps 605308

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.00 Length 41.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 13 Product Name: One Light Buffet Lamps UPC: 792977295397 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.00 Length 41.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 13 Product Name: One Light Buffet Lamps UPC: 792977295397 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
29539 Lamps-Table Lamps - 605308 - Capital Lighting, Inc.
Columbus, OH, USA
29539 Lamps-Table Lamps
605308
29539 Lamps-Table Lamps 605308
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.00 Length 41.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 13 Product Name: One Light Buffet Lamps UPC: 792977295397 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 41.00
Length 41.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Weight: 13
Product Name: One Light Buffet Lamps
UPC: 792977295397
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605308
Product Name 29539 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details