Capital Lighting, Inc. 28715 Lamps-Floor Lamps 605306

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 70.25 Length 70.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Warm Chestnut Weight: 18 Product Name: One Light Floor Lamp UPC: 792977287156 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 70.25 Length 70.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Warm Chestnut Weight: 18 Product Name: One Light Floor Lamp UPC: 792977287156 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28715 Lamps-Floor Lamps - 605306 - Capital Lighting, Inc.
Columbus, OH, USA
28715 Lamps-Floor Lamps
605306
28715 Lamps-Floor Lamps 605306
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 70.25 Length 70.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Warm Chestnut Weight: 18 Product Name: One Light Floor Lamp UPC: 792977287156 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 70.25
Length 70.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Warm Chestnut
Weight: 18
Product Name: One Light Floor Lamp
UPC: 792977287156
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605306
Product Name 28715 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details