Capital Lighting, Inc. 29289-1 Lamps-Table Lamps 605300

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Sandstone Weight: 9 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292891 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Sandstone Weight: 9 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292891 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29289-1 Lamps-Table Lamps - 605300 - Capital Lighting, Inc.
Columbus, OH, USA
29289-1 Lamps-Table Lamps
605300
29289-1 Lamps-Table Lamps 605300
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Sandstone Weight: 9 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292891 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 33.50
Length 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antiqued Sandstone
Weight: 9
Product Name: One Light Up / Down Lighting Table Lamp
UPC: 792977292891
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605300
Product Name 29289-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details