Capital Lighting, Inc. 59251BLE-962 Flush Mounts-Bowl Style 605283

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.25 Length 4.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 11.3 Product Name: Four Light Close to Ceiling UPC: 785652034299 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.25 Length 4.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 11.3 Product Name: Four Light Close to Ceiling UPC: 785652034299 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
59251BLE-962 Flush Mounts-Bowl Style - 605283 - Capital Lighting, Inc.
Columbus, OH, USA
59251BLE-962 Flush Mounts-Bowl Style
605283
59251BLE-962 Flush Mounts-Bowl Style 605283
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 4.25 Length 4.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 11.3 Product Name: Four Light Close to Ceiling UPC: 785652034299 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 4.25
Length 4.25
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Weight: 11.3
Product Name: Four Light Close to Ceiling
UPC: 785652034299
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605283
Product Name 59251BLE-962 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details