Capital Lighting, Inc. 16021BLE-33 Fans-Light Kits 605275

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.75 Length 6.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin White Weight: 4.5 Product Name: Ceiling Fan Light Kit UPC: 785652034367 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.75 Length 6.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin White Weight: 4.5 Product Name: Ceiling Fan Light Kit UPC: 785652034367 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
16021BLE-33 Fans-Light Kits - 605275 - Capital Lighting, Inc.
Columbus, OH, USA
16021BLE-33 Fans-Light Kits
605275
16021BLE-33 Fans-Light Kits 605275
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.75 Length 6.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Satin White Weight: 4.5 Product Name: Ceiling Fan Light Kit UPC: 785652034367 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.75
Length 6.75
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Satin White
Weight: 4.5
Product Name: Ceiling Fan Light Kit
UPC: 785652034367
Category: Ceiling Fans
Safety Rating: cUL
Safety Listing: Dry
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605275
Product Name 16021BLE-33 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details