PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Roman Bronze
Product Name: 52`` Quality Pro Deluxe Ceiling Fan
UPC: 785652150494
Category: Ceiling Fans
Glass: White Faux Alabaster
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 78``
Wire: 78``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 605271 |
| Product Name | 15163B-191 Fans-Ceiling Fans |