PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 18.75
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Antique Bronze
Product Name: Three Light Ceiling Fan
UPC: 785652034381
Category: Ceiling Fans
Glass: Champagne Marble
Safety Rating: UL/cUL
Safety Listing: Dry
Wire: 78``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 605270 |
| Product Name | 15190BLE-71 Fans-Ceiling Fans |