Capital Lighting, Inc. 31951BLE-841 Mid. Chandeliers-Glass Up 605265

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 785652038105 Category: Chandeliers Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 785652038105 Category: Chandeliers Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31951BLE-841 Mid. Chandeliers-Glass Up - 605265 - Capital Lighting, Inc.
Columbus, OH, USA
31951BLE-841 Mid. Chandeliers-Glass Up
605265
31951BLE-841 Mid. Chandeliers-Glass Up 605265
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 785652038105 Category: Chandeliers Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.25
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Polished Nickel
Product Name: Three Light Chandelier
UPC: 785652038105
Category: Chandeliers
Glass: Cased Opal Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:2 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605265
Product Name 31951BLE-841 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details