Capital Lighting, Inc. 31852-965 Mid. Chandeliers-Glass Up 605240

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.03 Height: 31.19 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652034206 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.03 Height: 31.19 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652034206 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31852-965 Mid. Chandeliers-Glass Up - 605240 - Capital Lighting, Inc.
Columbus, OH, USA
31852-965 Mid. Chandeliers-Glass Up
605240
31852-965 Mid. Chandeliers-Glass Up 605240
PRODUCT DETAILS / SPECS Width/Dia: 30.03 Height: 31.19 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652034206 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.03
Height: 31.19
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 785652034206
Category: Chandeliers
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605240
Product Name 31852-965 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details