Capital Lighting, Inc. 44935-782 Sconces-Single Glass 605238

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.13 Extension: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Wall/Bath UPC: 785652036361 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.13 Extension: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Wall/Bath UPC: 785652036361 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44935-782 Sconces-Single Glass - 605238 - Capital Lighting, Inc.
Columbus, OH, USA
44935-782 Sconces-Single Glass
605238
44935-782 Sconces-Single Glass 605238
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.13 Extension: 8.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Wall/Bath UPC: 785652036361 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.13
Extension: 8.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom Bronze
Product Name: One Light Wall/Bath
UPC: 785652036361
Category: Wall - Bath Lighting
Glass: Smokey Amber
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605238
Product Name 44935-782 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details