Capital Lighting, Inc. 31961-841 Mid. Chandeliers-Glass Up 605236

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Product Name: Five Light Chandelier UPC: 785652027543 Category: Chandeliers Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Product Name: Five Light Chandelier UPC: 785652027543 Category: Chandeliers Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31961-841 Mid. Chandeliers-Glass Up - 605236 - Capital Lighting, Inc.
Columbus, OH, USA
31961-841 Mid. Chandeliers-Glass Up
605236
31961-841 Mid. Chandeliers-Glass Up 605236
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Product Name: Five Light Chandelier UPC: 785652027543 Category: Chandeliers Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 21.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Nickel
Product Name: Five Light Chandelier
UPC: 785652027543
Category: Chandeliers
Glass: Cased Opal Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:2 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605236
Product Name 31961-841 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details