PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 21.50
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Polished Nickel
Product Name: Five Light Chandelier
UPC: 785652038136
Category: Chandeliers
Glass: Cased Opal Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:2 1/8``
Chain: 120``
Wire: 144``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 605233 |
| Product Name | 31961BLE-841 Mid. Chandeliers-Glass Up |
| Application | Residential |