Capital Lighting, Inc. 31971BLE-841 Mid. Chandeliers-Glass Up 605230

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 785652038150 Category: Chandeliers Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 785652038150 Category: Chandeliers Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31971BLE-841 Mid. Chandeliers-Glass Up - 605230 - Capital Lighting, Inc.
Columbus, OH, USA
31971BLE-841 Mid. Chandeliers-Glass Up
605230
31971BLE-841 Mid. Chandeliers-Glass Up 605230
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 785652038150 Category: Chandeliers Glass: Cased Opal Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:2 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 32.50
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Polished Nickel
Product Name: Nine Light Chandelier
UPC: 785652038150
Category: Chandeliers
Glass: Cased Opal Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:2 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605230
Product Name 31971BLE-841 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details