Capital Lighting, Inc. 44955-05 Bathroom Fixtures-Four Lights 605229

Description
PRODUCT DETAILS / SPECS Height: 11.13 Length 11.13 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Wall/Bath UPC: 785652027499 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Height: 11.13 Length 11.13 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Wall/Bath UPC: 785652027499 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44955-05 Bathroom Fixtures-Four Lights - 605229 - Capital Lighting, Inc.
Columbus, OH, USA
44955-05 Bathroom Fixtures-Four Lights
605229
44955-05 Bathroom Fixtures-Four Lights 605229
PRODUCT DETAILS / SPECS Height: 11.13 Length 11.13 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Wall/Bath UPC: 785652027499 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Height: 11.13
Length 11.13
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Wall/Bath
UPC: 785652027499
Category: Wall - Bath Lighting
Glass: Cased Opal Etched
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605229
Product Name 44955-05 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details