Capital Lighting, Inc. 44972BLE-841 Bathroom Fixtures-Two Lights 605220

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 9.63 Extension: 8.13 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Nickel Product Name: Two Light Wall/Bath UPC: 785652038310 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 9.63 Extension: 8.13 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Nickel Product Name: Two Light Wall/Bath UPC: 785652038310 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44972BLE-841 Bathroom Fixtures-Two Lights - 605220 - Capital Lighting, Inc.
Columbus, OH, USA
44972BLE-841 Bathroom Fixtures-Two Lights
605220
44972BLE-841 Bathroom Fixtures-Two Lights 605220
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 9.63 Extension: 8.13 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Nickel Product Name: Two Light Wall/Bath UPC: 785652038310 Category: Wall - Bath Lighting Glass: Cased Opal Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 16.38
Height: 9.63
Extension: 8.13
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Polished Nickel
Product Name: Two Light Wall/Bath
UPC: 785652038310
Category: Wall - Bath Lighting
Glass: Cased Opal Etched
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605220
Product Name 44972BLE-841 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details