Capital Lighting, Inc. 44938-841 Bathroom Fixtures-Four Lights 605218

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 9.13 Extension: 8.13 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Wall/Bath UPC: 785652036415 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 9.13 Extension: 8.13 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Wall/Bath UPC: 785652036415 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44938-841 Bathroom Fixtures-Four Lights - 605218 - Capital Lighting, Inc.
Columbus, OH, USA
44938-841 Bathroom Fixtures-Four Lights
605218
44938-841 Bathroom Fixtures-Four Lights 605218
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 9.13 Extension: 8.13 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Product Name: Four Light Wall/Bath UPC: 785652036415 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 35.75
Height: 9.13
Extension: 8.13
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Product Name: Four Light Wall/Bath
UPC: 785652036415
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605218
Product Name 44938-841 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details